Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 75V |
---|---|
Power Dissipation Pd | 75W |
Diode Case Style | DO-5 |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Diode, Zener, 75V, 75W | Newark Electronics |
Where can I find additional details, specifications and documents for a BZY91-C75?
Additional datasheets, footprints and schematics for BZY91-C75 are listed on our Part Details page. You can also find images and similar parts to BZY91-C75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZY91-C75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZY91-C75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZY91-C75 fall under?
The BZY91-C75 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZY91-C75 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZY91-C75 you can contact the distributor directly for product support, shipping queries etc.
Is the BZY91-C75 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZY91-C75 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BZY91-C75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZY91-C75 often in real-time on the comparison pages.
What if I can't find stock of BZY91-C75?
You can fill out our help required form which you can use to request a quote for BZY91-C75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.