Status: | Unknown |
---|---|
Series: | BZX85-Series |
RoHS: | Unknown |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,736
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
12,734
in stock
|
Buy Now | |
element14
from US$0.06
|
11,378
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
11,378
in stock
|
Buy Now | |
TTI Europe
from US$0.0337
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0347
|
5,290
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
3,422
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now |
Silicon planar power Zener diodes |
For use in stabilizing and clipping circuits with high power rating |
The Zener voltages are graded according to the international E 24 standard; replace suffix “C†with “B†for ± 2 % tolerance |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX85-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
BZX85 Series 6.2 V ▒5 % 1300 mW Through Hole Voltage Regulator Diode - DO-41 | Future Electronics |
Zener Diode, 6.2V, 1.3W, Do-41 | Newark Electronics |
ZENER DIODE, AEC-Q101, 1.3W, 6.2V, DO-41 | element14 |
1.3W 6.2V 5% DO41/GL Z-DIODE | TTI Europe |
Diode: Zener | Transfer Multisort Elektronik |
Vishay Zener Diode 1.3W 6.2V 1uA DO-41 | Distrelec |
Diode Zener Single 6.2V 6% 1.3W | RS |
Diode Zener Single 6.2V 6% 1.3W 2-Pin DO-41 Ammo | EBV Elektronik |
Where can I find additional details, specifications and documents for a BZX85C6V2-TAP?
Additional datasheets, footprints and schematics for BZX85C6V2-TAP are listed on our Part Details page. You can also find images and similar parts to BZX85C6V2-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C6V2-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C6V2-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C6V2-TAP fall under?
The BZX85C6V2-TAP is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C6V2-TAP when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C6V2-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C6V2-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX85C6V2-TAP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for BZX85C6V2-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C6V2-TAP often in real-time on the comparison pages.
What if I can't find stock of BZX85C6V2-TAP?
You can fill out our help required form which you can use to request a quote for BZX85C6V2-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.