Status: | Unknown |
---|---|
Series: | BZX85-Series |
RoHS: | Unknown |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0368
|
18,490
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0246
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
14
in stock
|
Buy Now | |
element14
from US$0.19
|
14
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
TTI Europe
from US$0.0293
|
-
|
Buy Now |
Silicon planar power Zener diodes |
For use in stabilizing and clipping circuits with high power rating |
The Zener voltages are graded according to the international E 24 standard; replace suffix “C†with “B†for ± 2 % tolerance |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX85-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Diode: Zener | Transfer Multisort Elektronik |
Z-Diode 1,3W 62V DO41 | Schukat Electronic |
Diode, Zener, 62V, 1.3 W | Newark Electronics |
Zener Voltage Vz Typ:62V | element14 |
DIODE, ZENER, 62V, 1.3 W | Farnell |
Diode Zener Single 62V 6% 1.3W 2-Pin DO-41 Ammo | EBV Elektronik |
1.3W 62V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BZX85C62-TAP?
Additional datasheets, footprints and schematics for BZX85C62-TAP are listed on our Part Details page. You can also find images and similar parts to BZX85C62-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C62-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C62-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C62-TAP fall under?
The BZX85C62-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C62-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C62-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C62-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX85C62-TAP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for BZX85C62-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C62-TAP often in real-time on the comparison pages.
What if I can't find stock of BZX85C62-TAP?
You can fill out our help required form which you can use to request a quote for BZX85C62-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.