Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0097
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
15,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
1,140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0097
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0151
|
4,200
in stock
|
Buy Now | |
Farnell
from US$0.0200
|
480
in stock
|
Buy Now | |
element14
from US$0.0243
|
230
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.0133
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
BZX84C6V2 Series 350 mW 6.2 V 10 mA Surface Mount Zener Diode - SOT-23 | Future Electronics |
Diode Zener Single 6.2V 6% 350mW SOT23 | RS |
Zener Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BZX84C6V2-7-F | Newark Electronics |
Diode Zener Single 6.2V 6% 350mW 3-Pin SOT-23 T/R | Avnet America |
Diode: Zener | Transfer Multisort Elektronik |
ZENER DIODE, 6.2V, 0.3W, SOT-23 | Farnell |
Z-DIODE 0,3W 6,2V 5% SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a BZX84C6V2-7-F?
Additional datasheets, footprints and schematics for BZX84C6V2-7-F are listed on our Part Details page. You can also find images and similar parts to BZX84C6V2-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C6V2-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C6V2-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C6V2-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C6V2-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84C6V2-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for BZX84C6V2-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C6V2-7-F often in real-time on the comparison pages.
What if I can't find stock of BZX84C6V2-7-F?
You can fill out our help required form which you can use to request a quote for BZX84C6V2-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.