Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 43V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 7% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
Diode Zener Single 43V 7% 350mW 3-Pin SOT-23 T/R | Avnet Silica |
BZX84C43 Series 43 V 10 mA 300 mW Surface Mount Zener Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a BZX84C43-7-F.?
Additional datasheets, footprints and schematics for BZX84C43-7-F. are listed on our Part Details page. You can also find images and similar parts to BZX84C43-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C43-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C43-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C43-7-F. fall under?
The BZX84C43-7-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84C43-7-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C43-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C43-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84C43-7-F. have stock available?
Authorised distributors including Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for BZX84C43-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C43-7-F. often in real-time on the comparison pages.
What if I can't find stock of BZX84C43-7-F.?
You can fill out our help required form which you can use to request a quote for BZX84C43-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.