Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Prices starting from US$0.0102
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0225
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0102
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0153
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
2,980
in stock
|
Buy Now | |
element14
from US$0.0242
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0122
|
-
|
Buy Now |
Zener Voltage Vz Typ | 36V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Zener Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BZX84C36-7-F | Newark Electronics |
Diode Zener Single 36V 6% 350mW 3-Pin SOT-23 T/R | Avnet America |
BZX84C36 Series 36 V 10 mA 350 mW Surface Mount Zener Diode - SOT-23 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
DIODE, ZENER, 36V, 350MW, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BZX84C36-7-F?
Additional datasheets, footprints and schematics for BZX84C36-7-F are listed on our Part Details page. You can also find images and similar parts to BZX84C36-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C36-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C36-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C36-7-F fall under?
The BZX84C36-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84C36-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C36-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C36-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84C36-7-F have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BZX84C36-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C36-7-F often in real-time on the comparison pages.
What if I can't find stock of BZX84C36-7-F?
You can fill out our help required form which you can use to request a quote for BZX84C36-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.