Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 300 mW |
Nom VZ (V) | 2.7 |
@ IZT (mA) | 5 mA |
Tol V (Typ) (%) | 7.41 % |
IR (µA) | 20 µA |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 2.7V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 7% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode, Zener, 2.7V, 0.35W, Sot23-3 | Newark Electronics |
DIODE, ZENER, 2.7V, 0.35W, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a BZX84C2V7?
Additional datasheets, footprints and schematics for BZX84C2V7 are listed on our Part Details page. You can also find images and similar parts to BZX84C2V7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C2V7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C2V7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C2V7 fall under?
The BZX84C2V7 is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84C2V7 when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C2V7 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C2V7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BZX84C2V7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BZX84C2V7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C2V7 often in real-time on the comparison pages.
What if I can't find stock of BZX84C2V7?
You can fill out our help required form which you can use to request a quote for BZX84C2V7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.