Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0103
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0130
|
42,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
5,800
in stock
|
Buy Now | |
Rutronik
from US$0.0133
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0103
|
3,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
2,430
in stock
|
Buy Now | |
Farnell
from US$0.0212
|
2,430
in stock
|
Buy Now | |
RS
from US$0.0237
|
1,400
in stock
|
Buy Now | |
Kruse
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0109
|
-
|
Buy Now |
Zener Voltage Vz Typ | 24V |
---|---|
Diode Case Style | SOT-23 |
Zener Tolerance ± | 6% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
BZX84C24 Series 350 mW 24 V 10 mA Surface Mount Zener Diode - SOT-23 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Z-DIODE 0,3W 24V 5% SOT23 | Rutronik |
Zener Voltage Nom:24V | Newark Electronics |
Diode Zener Single 24V 6% 350mW 3-Pin SOT-23 T/R | Avnet America |
ZENER DIODE, 24V, 0.3W, SOT-23 | element14 |
24V 6% 350mW Zener Diode SOT-23 | RS |
DIO Z 24V BZX84C24 SOT 23 | Kruse |
Where can I find additional details, specifications and documents for a BZX84C24-7-F.?
Additional datasheets, footprints and schematics for BZX84C24-7-F. are listed on our Part Details page. You can also find images and similar parts to BZX84C24-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C24-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C24-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C24-7-F. fall under?
The BZX84C24-7-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84C24-7-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C24-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C24-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84C24-7-F. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for BZX84C24-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C24-7-F. often in real-time on the comparison pages.
What if I can't find stock of BZX84C24-7-F.?
You can fill out our help required form which you can use to request a quote for BZX84C24-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.