Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0178
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.0178
|
2,100
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Applications |
---|
Voltage Regulation |
Automotive |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 350 mW |
Nom VZ (V) | 5.1 |
@ IZT (mA) | 5 mA |
Tol V (Typ) (%) | 2 % |
IR (µA) | 2 µA |
Where can I find additional details, specifications and documents for a BZX84-B5V1?
Additional datasheets, footprints and schematics for BZX84-B5V1 are listed on our Part Details page. You can also find images and similar parts to BZX84-B5V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-B5V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-B5V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-B5V1 fall under?
The BZX84-B5V1 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-B5V1 when available in the Automotive Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-B5V1 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-B5V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-B5V1 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for BZX84-B5V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-B5V1 often in real-time on the comparison pages.
What if I can't find stock of BZX84-B5V1?
You can fill out our help required form which you can use to request a quote for BZX84-B5V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.