Status: | Unknown |
---|---|
Series: | BZX84B Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 11V |
---|---|
Power Dissipation Pd | 250mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84B Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Zener Diode, 11V, 0.25W, Sot-23 | Newark Electronics |
Diode Zener Single 11V 250mW 3-Pin SOT-23 Emboss T/R | Avnet America |
ZENER DIODE, 11V, 0.25W, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a BZX84B11VLT116?
Additional datasheets, footprints and schematics for BZX84B11VLT116 are listed on our Part Details page. You can also find images and similar parts to BZX84B11VLT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84B11VLT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84B11VLT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84B11VLT116 fall under?
The BZX84B11VLT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BZX84B11VLT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84B11VLT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84B11VLT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84B11VLT116 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BZX84B11VLT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84B11VLT116 often in real-time on the comparison pages.
What if I can't find stock of BZX84B11VLT116?
You can fill out our help required form which you can use to request a quote for BZX84B11VLT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.