Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
4,653
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,653
in stock
|
Buy Now | |
element14
from US$0.15
|
4,653
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
612
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
BZX84 Series 7.5 V â–’1 % 250 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics |
Zener Diode, Aec-Q101, 7.5V/0.25W/To236Ab Rohs Compliant: Yes |Nexperia BZX84-A7V5,215 | Newark Electronics |
ZENER DIODE, AECQ101, 7.5V/0.25W/TO236AB | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 7.5V 1% 250mW 3-Pin TO-236AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BZX84-A7V5,215?
Additional datasheets, footprints and schematics for BZX84-A7V5,215 are listed on our Part Details page. You can also find images and similar parts to BZX84-A7V5,215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-A7V5,215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-A7V5,215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-A7V5,215 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-A7V5,215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-A7V5,215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BZX84-A7V5,215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-A7V5,215 often in real-time on the comparison pages.
What if I can't find stock of BZX84-A7V5,215?
You can fill out our help required form which you can use to request a quote for BZX84-A7V5,215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.