Status: | Unknown |
---|---|
Series: | BZX84 Series |
RoHS: | Unknown |
Prices starting from US$0.0136
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0451
|
7,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0177
|
207,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0190
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0148
|
5,640
in stock
|
Buy Now | |
element14
from US$0.0441
|
1,961
in stock
|
Buy Now | |
Farnell
from US$0.0413
|
1,961
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0241
|
995
in stock
|
Buy Now | |
Avnet Silica
-
|
108,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0136
|
-
|
Buy Now |
Zener Voltage Vz Typ | 6.8V |
---|---|
Power Dissipation Pd | 250mW |
Diode Case Style | TO-236AB |
Zener Tolerance ± | 2% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
BZX84 Series 6.8 V â–’2 % 250 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics |
Bzx84-B6V8/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia BZX84-B6V8,215 | Newark Electronics |
Diode Zener Single 6.8V 2% 250mW 3-Pin SOT-23 T/R | Avnet America |
Diode, NXP, BZX84-B6V8 | RS |
DIODE, ZENER, 0.25W, 6.8V, SOT23 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BZX84-B6V8 215?
Additional datasheets, footprints and schematics for BZX84-B6V8 215 are listed on our Part Details page. You can also find images and similar parts to BZX84-B6V8 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-B6V8 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-B6V8 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-B6V8 215 fall under?
The BZX84-B6V8 215 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-B6V8 215 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-B6V8 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-B6V8 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-B6V8 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Chip One Stop have stock available or on a lead time for BZX84-B6V8 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-B6V8 215 often in real-time on the comparison pages.
What if I can't find stock of BZX84-B6V8 215?
You can fill out our help required form which you can use to request a quote for BZX84-B6V8 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.