Status: | Unknown |
---|---|
Series: | BZX84 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,910
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,910
in stock
|
Buy Now | |
element14
from US$0.15
|
2,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,577
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 250mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 1% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ZENER ARRAY DIODES | Farnell |
BZX84 Series 4.7 V â–’1 % 250 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics |
Zener Diode, 0.25W, 4.7V, Sot-23 | Newark Electronics |
ZENER DIODE, 0.25W, 4.7V, SOT-23 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 4.7V 1% 250mW 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZX84-A4V7 215?
Additional datasheets, footprints and schematics for BZX84-A4V7 215 are listed on our Part Details page. You can also find images and similar parts to BZX84-A4V7 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-A4V7 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-A4V7 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-A4V7 215 fall under?
The BZX84-A4V7 215 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-A4V7 215 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-A4V7 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-A4V7 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-A4V7 215 have stock available?
Authorised distributors including Farnell, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BZX84-A4V7 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-A4V7 215 often in real-time on the comparison pages.
What if I can't find stock of BZX84-A4V7 215?
You can fill out our help required form which you can use to request a quote for BZX84-A4V7 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.