Status: | Unknown |
---|---|
Series: | BZX38 Series |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
108,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0146
|
291,000
in stock
|
Buy Now | |
element14
from US$0.0397
|
37,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
33,000
in stock
|
Buy Now | |
Farnell
from US$0.0388
|
28,489
in stock
|
Buy Now | |
Chip One Stop
from US$0.0150
|
10,860
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0236
|
-
|
Buy Now |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZX38 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | SC-76 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Forward Current | 200mA |
Power Dissipation Max | 300mW |
Power Dissipation Ptot Max | 300mW |
SMD Marking | T6 |
Test Current | 5mA |
Tolerance | 5% |
BZX384 Series 3.3 V â–’5 % 300 mW Surface Mount Voltage Regulator Diode - SOD-323 | Future Electronics |
Zener Diode,300mW,3.3V,BZX384-C3V3 | RS |
DIODE, ZENER, 3.3V, 5%, SOD-323 | element14 |
Bzx384-C3V3/Sod323/Sod2 Rohs Compliant: Yes |Nexperia BZX384-C3V3,115 | Newark Electronics |
Diode Zener Single 3.3V 5% 300mW 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZX384-C3V3 115?
Additional datasheets, footprints and schematics for BZX384-C3V3 115 are listed on our Part Details page. You can also find images and similar parts to BZX384-C3V3 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX384-C3V3 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX384-C3V3 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX384-C3V3 115 fall under?
The BZX384-C3V3 115 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX384-C3V3 115 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX384-C3V3 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX384-C3V3 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX384-C3V3 115 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Avnet America have stock available or on a lead time for BZX384-C3V3 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX384-C3V3 115 often in real-time on the comparison pages.
What if I can't find stock of BZX384-C3V3 115?
You can fill out our help required form which you can use to request a quote for BZX384-C3V3 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.