Status: | Active |
---|---|
Series: | BZW50 |
RoHS: | Compliant |
Peak pulse power: 5000 W (10/1000 µs) |
5000 W (10/1000 µs) |
Stand off voltage range from 10 V to 180 V |
Unidirectional and bidirectional diode |
Low clamping factor |
Fast response time |
UL497B, file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0662 5 kW TVS |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
BZW50 Series 5000 W 200 V Uni Directional Axial TVS Diode - R-6 | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics BZW50-180RL | Newark Electronics |
Diode TVS Single Uni-Dir 180V 5KW 2-Pin Case R-6 Ammo | Avnet America |
TVS DIODE, UNIDIR, 5KW, R6 | Farnell |
Where can I find additional details, specifications and documents for a BZW50-180RL?
Additional datasheets, footprints and schematics for BZW50-180RL are listed on our Part Details page. You can also find images and similar parts to BZW50-180RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW50-180RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW50-180RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW50-180RL fall under?
The BZW50-180RL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW50-180RL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW50-180RL you can contact the distributor directly for product support, shipping queries etc.
Is the BZW50-180RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW50-180RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for BZW50-180RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW50-180RL often in real-time on the comparison pages.
What if I can't find stock of BZW50-180RL?
You can fill out our help required form which you can use to request a quote for BZW50-180RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.