Status: | Active |
---|---|
Series: | BZW04 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
5,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognized |
Peak pulse power: 400 W (10/1000µs ) |
Uni and Bidirectional types |
Stand-off voltage rangeFrom 5.8V to 376V |
Fast response time |
Low clamping factor |
Product Specifications |
---|
DS0660 TRANSIL |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 47.8V 400W DO-15 | RS |
BZW04 Series 400 W 48 V Bi-Directional Axial Transil Diode - DO-15 | Future Electronics |
Diode TVS Single Bi-Dir 47.8V 400W 2-Pin DO-15 Ammo | Avnet America |
TRANSIL 400W 47.8V BIDIR DO-15 | Farnell |
Where can I find additional details, specifications and documents for a BZW04-48B?
Additional datasheets, footprints and schematics for BZW04-48B are listed on our Part Details page. You can also find images and similar parts to BZW04-48B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-48B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-48B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-48B fall under?
The BZW04-48B is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW04-48B when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-48B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-48B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW04-48B have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Future Electronics and Avnet America have stock available or on a lead time for BZW04-48B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-48B often in real-time on the comparison pages.
What if I can't find stock of BZW04-48B?
You can fill out our help required form which you can use to request a quote for BZW04-48B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.