Status: | Active |
---|---|
Series: | BZW04 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,325
in stock
|
Buy Now | |
element14
from US$0.21
|
2,325
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,325
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognized |
Peak pulse power: 400 W (10/1000µs ) |
Uni and Bidirectional types |
Stand-off voltage rangeFrom 5.8V to 376V |
Fast response time |
Low clamping factor |
Product Specifications |
---|
DS0660 TRANSIL |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, 400W, 376V, Bidir, Do-15 | Newark Electronics |
TVS DIODE, 400W, 376V, BIDIR, DO-15 | element14 |
Transil Diode 400W 376V Bi-Dir. DO-15 | RS |
BZW04 Series 400 W 418 V Bi Directional Transient Voltage Suppressor - DO-15 | Future Electronics |
Diode TVS Single Bi-Dir 376V 400W 2-Pin DO-15 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZW04-376BRL?
Additional datasheets, footprints and schematics for BZW04-376BRL are listed on our Part Details page. You can also find images and similar parts to BZW04-376BRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-376BRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-376BRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-376BRL fall under?
The BZW04-376BRL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW04-376BRL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-376BRL you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-376BRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW04-376BRL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BZW04-376BRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-376BRL often in real-time on the comparison pages.
What if I can't find stock of BZW04-376BRL?
You can fill out our help required form which you can use to request a quote for BZW04-376BRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.