Status: | Unknown |
---|---|
Series: | Transil Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
2,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,410
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 69.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 37.1V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a BZW04-33?
Additional datasheets, footprints and schematics for BZW04-33 are listed on our Part Details page. You can also find images and similar parts to BZW04-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-33 fall under?
The BZW04-33 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW04-33 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-33 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW04-33 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rutronik, Avnet America and element14 have stock available or on a lead time for BZW04-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-33 often in real-time on the comparison pages.
What if I can't find stock of BZW04-33?
You can fill out our help required form which you can use to request a quote for BZW04-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.