Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0425
|
7,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
7,165
in stock
|
Buy Now | |
element14
from US$0.0455
|
7,165
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0313
|
-
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
Avnet Asia
from US$0.0260
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Zener Diode, 6.2V, 0.35W, Sod-523 Rohs Compliant: Yes |Diodes Inc. BZT585B6V2TQ-7 | Newark Electronics |
BZT585 Series 6.2 V 100 mA 350 mW Surface Mount Zener Diode - SOD-523 | Future Electronics |
Z-DIODE 0,35W 6.2V 2% SOD523 | Rutronik |
Zener Diode 6.2V 350mW 2-Pin SOD-523 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZT585B6V2TQ-7?
Additional datasheets, footprints and schematics for BZT585B6V2TQ-7 are listed on our Part Details page. You can also find images and similar parts to BZT585B6V2TQ-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT585B6V2TQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT585B6V2TQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT585B6V2TQ-7 fall under?
The BZT585B6V2TQ-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT585B6V2TQ-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT585B6V2TQ-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT585B6V2TQ-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZT585B6V2TQ-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for BZT585B6V2TQ-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT585B6V2TQ-7 often in real-time on the comparison pages.
What if I can't find stock of BZT585B6V2TQ-7?
You can fill out our help required form which you can use to request a quote for BZT585B6V2TQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.