Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0190
|
801,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0246
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0196
|
-
|
Buy Now | |
Newark Electronics
from US$0.0450
|
-
|
Buy Now | |
Avnet America
from US$0.0187
|
-
|
Buy Now | |
element14
from US$0.0484
|
-
|
Buy Now | |
Farnell
from US$0.0350
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | 2% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diodes 350mW 5.1V Zener AEC-Q101 Qualified | Future Electronics |
5.1V 0.02 350mW Zener Diode SOD-523 | RS |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 5.1V 2% 350mW 2-Pin SOD-523 T/R | Avnet Silica |
Z-DIODE 0,35W 5,1V 2% SOD523 | Rutronik |
Zener Diode, 5.1V, 0.35W, Sod-523 | Newark Electronics |
ZENER DIODE, 5.1V, 0.35W, SOD-523 | Farnell |
Where can I find additional details, specifications and documents for a BZT585B5V1T-7?
Additional datasheets, footprints and schematics for BZT585B5V1T-7 are listed on our Part Details page. You can also find images and similar parts to BZT585B5V1T-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT585B5V1T-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT585B5V1T-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT585B5V1T-7 fall under?
The BZT585B5V1T-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT585B5V1T-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT585B5V1T-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT585B5V1T-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZT585B5V1T-7 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and Rutronik have stock available or on a lead time for BZT585B5V1T-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT585B5V1T-7 often in real-time on the comparison pages.
What if I can't find stock of BZT585B5V1T-7?
You can fill out our help required form which you can use to request a quote for BZT585B5V1T-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.