Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 8.2V |
---|---|
Power Dissipation Pd | 375mW |
Diode Case Style | SOD-123F |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
BZT52HC8 Series 375 mW 8.2 V 10 mA Surface Mount Zener Diode - SOD-123F | Future Electronics |
ZENER DIODE SOD123F T&R 3K | Avnet America |
Where can I find additional details, specifications and documents for a BZT52HC8V2WF-7.?
Additional datasheets, footprints and schematics for BZT52HC8V2WF-7. are listed on our Part Details page. You can also find images and similar parts to BZT52HC8V2WF-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52HC8V2WF-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52HC8V2WF-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52HC8V2WF-7. fall under?
The BZT52HC8V2WF-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52HC8V2WF-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52HC8V2WF-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52HC8V2WF-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT52HC8V2WF-7. have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for BZT52HC8V2WF-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52HC8V2WF-7. often in real-time on the comparison pages.
What if I can't find stock of BZT52HC8V2WF-7.?
You can fill out our help required form which you can use to request a quote for BZT52HC8V2WF-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.