Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0114
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0450
|
8,456
in stock
|
Buy Now | |
element14
from US$0.0294
|
8,456
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
8,456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0180
|
2,080
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0208
|
-
|
Buy Now | |
Avnet America
from US$0.0114
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Diode Case Style | SOD-123 |
Zener Tolerance ± | 7% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
Zener Diode, 5.6V, 0.37W, Sod-123 Rohs Compliant: Yes |Diodes Inc. BZT52C5V6-13-F | Newark Electronics |
ZENER DIODE, 5.6V, 0.37W, SOD-123 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 5.6V 7% 370mW 2-Pin SOD-123 T/R | Avnet Silica |
BZT52C5V6 Series 500 mW 5.6 V 10 mA Surface mount Zener Diode - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a BZT52C5V6-13-F.?
Additional datasheets, footprints and schematics for BZT52C5V6-13-F. are listed on our Part Details page. You can also find images and similar parts to BZT52C5V6-13-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C5V6-13-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C5V6-13-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C5V6-13-F. fall under?
The BZT52C5V6-13-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C5V6-13-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C5V6-13-F. you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C5V6-13-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT52C5V6-13-F. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BZT52C5V6-13-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C5V6-13-F. often in real-time on the comparison pages.
What if I can't find stock of BZT52C5V6-13-F.?
You can fill out our help required form which you can use to request a quote for BZT52C5V6-13-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.