Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Planar Die Construction |
500mW Power Dissipation |
General Purpose, Medium Current |
Ideally Suited for Automated Assembly Processes |
Totally Lead-Free & Fully RoHS Compliant (Notes 1 & 2) |
Halogen and Antimony Free. “Green” Device (Notes 3 & 4) |
Qualified to AEC-Q101 Standards for High Reliability |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 500 mW |
Nom VZ (V) | 5.6 |
@ IZT (mA) | 5 mA |
Tol V (Typ) (%) | 7.14 % |
IR (µA) | 1 µA |
Status: | Unknown |
---|---|
Series: | BZT52 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 7% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZT52 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, ZENER, 5.6V, 0.5W, SOD-123 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 410mW |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Current, Ifs max | 2A |
RoHS Compliant | Yes |
Zener Diode, 410Mw, 5.6V, Sod-123 | Newark Electronics |
DIODE, ZENER, 0.41W, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a BZT52-C5V6?
Additional datasheets, footprints and schematics for BZT52-C5V6 are listed on our Part Details page. You can also find images and similar parts to BZT52-C5V6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52-C5V6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52-C5V6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52-C5V6 fall under?
The BZT52-C5V6 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52-C5V6 when available in the Automotive Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52-C5V6 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52-C5V6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT52-C5V6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for BZT52-C5V6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52-C5V6 often in real-time on the comparison pages.
What if I can't find stock of BZT52-C5V6?
You can fill out our help required form which you can use to request a quote for BZT52-C5V6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.