Status: | Unknown |
---|---|
Series: | BZT5 Series |
RoHS: | Compliant |
Prices starting from US$0.0182
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
8,070
in stock
|
Buy Now | |
Avnet America
from US$0.0182
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
8,070
in stock
|
Buy Now | |
element14
from US$0.0301
|
8,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0291
|
3,525
in stock
|
Buy Now | |
Avnet Silica
-
|
66,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0182
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | 6.38% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZT5 Series |
RoHS Compliant | Yes |
Diode Zener Single 4.7V 6% 300mW 2-Pin SOD-523 T/R | Avnet America |
Zener Diode, 4.7V, 0.3W, Sod-523 | Newark Electronics |
ZENER DIODE, 4.7V, 0.3W, SOD-523 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
BZT52C Series 4.7 V â–’6.4 % 300 mW Surface Mount Voltage Regulator Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a BZT52C4V7T-7?
Additional datasheets, footprints and schematics for BZT52C4V7T-7 are listed on our Part Details page. You can also find images and similar parts to BZT52C4V7T-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C4V7T-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C4V7T-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C4V7T-7 fall under?
The BZT52C4V7T-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C4V7T-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C4V7T-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C4V7T-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZT52C4V7T-7 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BZT52C4V7T-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C4V7T-7 often in real-time on the comparison pages.
What if I can't find stock of BZT52C4V7T-7?
You can fill out our help required form which you can use to request a quote for BZT52C4V7T-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.