Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0240
|
1,140
in stock
|
Buy Now | |
Future Electronics
from US$0.0204
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
1,140
in stock
|
Buy Now | |
element14
from US$0.0242
|
1,140
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.0150
|
-
|
Buy Now | |
Avnet America
from US$0.0120
|
-
|
Buy Now | |
Avnet Asia
from US$0.0126
|
-
|
Buy Now |
Zener Voltage Vz Typ | 43V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance | 7% |
No. of Pins | 2Pins |
Operating Temperature Max | 150 C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 43V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 7% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode, Zener, 43V, 500Mw, Sod-123 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BZT52C43 Series 410 mW 43 V Surface Mount Zener Diode - SOD-123 | Future Electronics |
Diode Zener Single 43V 7% 500mW 2-Pin SOD-123 T/R | Avnet Silica |
Z-DIODE 0,41W 43V 5% SOD123 | Rutronik |
Where can I find additional details, specifications and documents for a BZT52C43-7-F?
Additional datasheets, footprints and schematics for BZT52C43-7-F are listed on our Part Details page. You can also find images and similar parts to BZT52C43-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C43-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C43-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C43-7-F fall under?
The BZT52C43-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C43-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C43-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C43-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT52C43-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BZT52C43-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C43-7-F often in real-time on the comparison pages.
What if I can't find stock of BZT52C43-7-F?
You can fill out our help required form which you can use to request a quote for BZT52C43-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.