Status: | Unknown |
---|---|
Series: | BZT52 Series |
RoHS: | Unknown |
Prices starting from US$0.0182
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0195
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
6,165
in stock
|
Buy Now | |
element14
from US$0.0308
|
6,165
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
6,165
in stock
|
Buy Now | |
Rutronik
from US$0.0244
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0247
|
5,163
in stock
|
Buy Now | |
Avnet America
from US$0.0182
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | 6% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZT52 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BZT52C3V3T Series 300 mW 3.3 V 10 mA Surface Mount Zener Diode - SOD-523 | Future Electronics |
3.3V 6% 300mW Zener Diode SOD-523 | RS |
Diode, Zener, 3.3V, 150Mw, Sod523 | Newark Electronics |
DIODE, ZENER, 3.3V, 150MW, SOD523 | element14 |
Z-DIODE 0,3W 3,3V 5% SOD523 | Rutronik |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 3.3V 6% 300mW 2-Pin SOD-523 T/R | Avnet America |
3.3V 6% 300mW Zener Diode SOD-523 | Diodes Inc BZT52C3V3T-7 | RS Americas |
Where can I find additional details, specifications and documents for a BZT52C3V3T-7?
Additional datasheets, footprints and schematics for BZT52C3V3T-7 are listed on our Part Details page. You can also find images and similar parts to BZT52C3V3T-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C3V3T-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C3V3T-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C3V3T-7 fall under?
The BZT52C3V3T-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C3V3T-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C3V3T-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C3V3T-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT52C3V3T-7 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BZT52C3V3T-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C3V3T-7 often in real-time on the comparison pages.
What if I can't find stock of BZT52C3V3T-7?
You can fill out our help required form which you can use to request a quote for BZT52C3V3T-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.