Status: | Unknown |
---|---|
Series: | BZT52 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 27V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323 |
Zener Tolerance ± | 7% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZT52 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
27V 7% 200mW Zener Diode SOD-323 | RS |
Diode Zener Single 27V 7% 200mW 2-Pin SOD-323 T/R | Avnet America |
27V 7% 200mW Zener Diode SOD-323 | Diodes Inc BZT52C27S-7-F | RS Americas |
DIODE, ZENER, 27V, 200MW, SOD323 | Farnell |
Where can I find additional details, specifications and documents for a BZT52C27S-7-F?
Additional datasheets, footprints and schematics for BZT52C27S-7-F are listed on our Part Details page. You can also find images and similar parts to BZT52C27S-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C27S-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C27S-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C27S-7-F fall under?
The BZT52C27S-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C27S-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C27S-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C27S-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT52C27S-7-F have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for BZT52C27S-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C27S-7-F often in real-time on the comparison pages.
What if I can't find stock of BZT52C27S-7-F?
You can fill out our help required form which you can use to request a quote for BZT52C27S-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.