Status: | Unknown |
---|---|
Series: | BZT5 Series |
RoHS: | Compliant |
Prices starting from US$0.0115
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0250
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0195
|
633,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.0115
|
42,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0140
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0141
|
27,000
in stock
|
Buy Now | |
element14
from US$0.0477
|
2,460
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
2,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0183
|
2,375
in stock
|
Buy Now | |
RS Americas
from US$0.0220
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 6% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZT5 Series |
RoHS Compliant | Yes |
BZT52C12 Series 500 mW 12 V 10 mA Surface Mount Zener Diode - SOD-123 | Future Electronics |
Zener Diode Sod123 T&r 3K Rohs Compliant: Yes |Diodes Inc. BZT52C12-7-F | Newark Electronics |
Diode Zener Single 12V 5% 370mW 2-Pin SOD-123 T/R | Avnet America |
Z-DIODE 0,5W 12V 5% SOD123 | Rutronik |
Zener Diode 12V 5.3% 500mW SOD123 | RS |
ZENER DIODE, 12V, 0.5W, SOD-123 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode 12V 5.3% 500mW SOD123 | Diodes Inc BZT52C12-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BZT52C12-7-F?
Additional datasheets, footprints and schematics for BZT52C12-7-F are listed on our Part Details page. You can also find images and similar parts to BZT52C12-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT52C12-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C12-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT52C12-7-F fall under?
The BZT52C12-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT52C12-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C12-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BZT52C12-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZT52C12-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Rutronik have stock available or on a lead time for BZT52C12-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT52C12-7-F often in real-time on the comparison pages.
What if I can't find stock of BZT52C12-7-F?
You can fill out our help required form which you can use to request a quote for BZT52C12-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.