Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Current | - |
---|---|
Turns Ratio | - |
Frequency Min | - |
Frequency Max | - |
Transformer Mounting | Surface Mount |
Product Range | - |
Current Max | 1kA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Secondary Voltages | 720V |
Supply Voltage AC Max | 720V |
Earth leakage detection toroid,120mm ID | RS |
TOROID, 120MM (CORE BALANCE) | Farnell |
Where can I find additional details, specifications and documents for a BZCT 120?
Additional datasheets, footprints and schematics for BZCT 120 are listed on our Part Details page. You can also find images and similar parts to BZCT 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZCT 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZCT 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZCT 120 fall under?
The BZCT 120 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to BZCT 120 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZCT 120 you can contact the distributor directly for product support, shipping queries etc.
Is the BZCT 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZCT 120 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for BZCT 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZCT 120 often in real-time on the comparison pages.
What if I can't find stock of BZCT 120?
You can fill out our help required form which you can use to request a quote for BZCT 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.