Status: | Unknown |
---|---|
Series: | BZC Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Product Range | BZC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 3.61N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Roller Plunger |
Actuator Type | Roller Plunger |
Contact Current AC Max | 15A |
Contact Current Rating | 15A |
Contact Voltage AC Max | 600VAC |
Dielectric Strength VDC | 2500VAC |
External Depth | 17.5mm |
External Length / Height | 49.2mm |
External Width | 15.4mm |
Fixing Centres LxW | 25.4mm |
IP / NEMA Rating | IP63 |
No. of Electrical Operations | 500000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 3.61N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage | 250VAC |
Pre-travel | 0.4mm |
SWITCH, BASIC, TOP ROLLER PLUNGER | element14 |
Where can I find additional details, specifications and documents for a BZC-2RQ18-A2?
Additional datasheets, footprints and schematics for BZC-2RQ18-A2 are listed on our Part Details page. You can also find images and similar parts to BZC-2RQ18-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZC-2RQ18-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZC-2RQ18-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZC-2RQ18-A2 fall under?
The BZC-2RQ18-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZC-2RQ18-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZC-2RQ18-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZC-2RQ18-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZC-2RQ18-A2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BZC-2RQ18-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZC-2RQ18-A2 often in real-time on the comparison pages.
What if I can't find stock of BZC-2RQ18-A2?
You can fill out our help required form which you can use to request a quote for BZC-2RQ18-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.