Status: | Unknown |
---|---|
Series: | BZA96 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Clamping Voltage Vc Max | 6.51V |
---|---|
Diode Case Style | SOT-665 |
No. of Pins | 5Pins |
Operating Voltage | 6.2V |
Power Dissipation Pd | 335mW |
Product Range | BZA96 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Typ | 18pF |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 2.1A |
Peak Pulse Power Dissipation | 6W |
SMD Marking | V2 |
Stand-off Voltage | 4V |
TVS Polarity | Unidirectional |
Test Current | 200mA |
ESD Suppressor TVS 15KV 5-Pin SOT-665 T/R | Avnet Silica |
BZA962A Series 6.2 V Quad TVS Zener Diode - SOT665 | Future Electronics |
DIODE, TVS, QUAD, SOT-665 | Farnell |
Esd Protection Device, Tvs, 335 Mw, 6.51 V, Sot-665, 5 Rohs Compliant: Yes |Nexperia BZA962AVL,115 | Newark Electronics |
Where can I find additional details, specifications and documents for a BZA962AVL 115?
Additional datasheets, footprints and schematics for BZA962AVL 115 are listed on our Part Details page. You can also find images and similar parts to BZA962AVL 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA962AVL 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA962AVL 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA962AVL 115 fall under?
The BZA962AVL 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA962AVL 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA962AVL 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA962AVL 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA962AVL 115 have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BZA962AVL 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA962AVL 115 often in real-time on the comparison pages.
What if I can't find stock of BZA962AVL 115?
You can fill out our help required form which you can use to request a quote for BZA962AVL 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.