Status: | Unknown |
---|---|
Series: | BZA46 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 9V |
---|---|
Diode Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Voltage | 6.2V |
Power Dissipation Pd | 720mW |
Product Range | BZA46 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Typ | 200pF |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 2.66A |
Peak Pulse Power Dissipation | 24W |
SMD Marking | Z2 |
Stand-off Voltage | 4V |
TVS Polarity | Unidirectional |
Test Current | 100mA |
Esd Protection Device, Tvs, 720 Mw, 9 V, Sot-457, 6 Rohs Compliant: Yes |Nexperia BZA462A,125 | Newark Electronics |
DIODE, TVS, QUAD, SOT-457 | element14 |
ESD Suppressor TVS 15KV 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZA462A 125?
Additional datasheets, footprints and schematics for BZA462A 125 are listed on our Part Details page. You can also find images and similar parts to BZA462A 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA462A 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA462A 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA462A 125 fall under?
The BZA462A 125 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA462A 125 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA462A 125 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA462A 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA462A 125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for BZA462A 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA462A 125 often in real-time on the comparison pages.
What if I can't find stock of BZA462A 125?
You can fill out our help required form which you can use to request a quote for BZA462A 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.