Status: | Unknown |
---|---|
Series: | BZA45 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
5,660
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
15,895
in stock
|
Buy Now | |
element14
from US$0.08
|
15,895
in stock
|
Buy Now | |
Farnell
from US$0.08
|
15,895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,925
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Voltage | 5.6V |
Power Dissipation Pd | 720mW |
Product Range | BZA45 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Typ | 240pF |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 3A |
Peak Pulse Power Dissipation | 24W |
SMD Marking | Z6 |
Stand-off Voltage | 3V |
TVS Polarity | Unidirectional |
Test Current | 100mA |
BZA456A Series 8 V 240 pF Quadruple ESD Transient Voltage Suppressor - SOT-457 | Future Electronics |
Esd Protection Device, Tvs, 720 Mw, 8 V, Sot-457, 6 Rohs Compliant: Yes |Nexperia BZA456A,115 | Newark Electronics |
DIODE, TVS, QUAD, SOT-457 | element14 |
Quad Transient Voltage Supp,BZA456A | RS |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor TVS 8KV 6-Pin TSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BZA456A 115?
Additional datasheets, footprints and schematics for BZA456A 115 are listed on our Part Details page. You can also find images and similar parts to BZA456A 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA456A 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA456A 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA456A 115 fall under?
The BZA456A 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA456A 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA456A 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA456A 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA456A 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BZA456A 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA456A 115 often in real-time on the comparison pages.
What if I can't find stock of BZA456A 115?
You can fill out our help required form which you can use to request a quote for BZA456A 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.