Status: | Unknown |
---|---|
Series: | BZA40 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
5,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
39,445
in stock
|
Buy Now | |
element14
from US$0.12
|
36,375
in stock
|
Buy Now | |
Farnell
from US$0.10
|
36,375
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 5V |
---|---|
Diode Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Voltage | 5V |
Power Dissipation Pd | - |
Product Range | BZA40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Typ | 75pF |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 2A |
Peak Pulse Power Dissipation | 20W |
Reverse Stand-Off Voltage Vrwm | 5V |
SMD Marking | Z8 |
Stand-off Voltage | 5V |
TVS Polarity | Bidirectional |
Esd Protection Device,tvs,5 V,sot-457,6 Rohs Compliant: Yes |Nexperia BZA408B,115 | Newark Electronics |
DIODE, TVS, QUAD, SOT-457 | element14 |
ESD Suppressor TVS 15KV 6-Pin TSOP T/R | Avnet America |
Quad Bi-Direct Transient V Supp,BZA408B | RS |
BZA408B Series 5 V 75 pF Quadruple ESD Transient Voltage Suppressor - SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a BZA408B 115?
Additional datasheets, footprints and schematics for BZA408B 115 are listed on our Part Details page. You can also find images and similar parts to BZA408B 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA408B 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA408B 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA408B 115 fall under?
The BZA408B 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA408B 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA408B 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA408B 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA408B 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for BZA408B 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA408B 115 often in real-time on the comparison pages.
What if I can't find stock of BZA408B 115?
You can fill out our help required form which you can use to request a quote for BZA408B 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.