Status: | Unknown |
---|---|
Series: | BZ Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | SPDT-NO |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | BZ Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 3.61N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Roller Plunger |
Actuator Type | Roller Plunger |
Approval Bodies | CE CSA DEMKO |
Approval Category | UL Recognised |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 125V |
Contact Voltage AC Min | 480VAC |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.05mm |
External Depth | 17.5mm |
External Length / Height | 24.1mm |
External Width | 49.3mm |
Fixing Centres LxW | 25mm |
Material | Plastic |
No. of Mechanical Operations | 20000000 |
Operating Force | 3.61N |
Operating Force Min | 2.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Over Travel Min | 3.56mm |
Pre-travel | 0.38mm |
Release Force | 1.11gf |
Switch Case | Phenolic |
SPDT HD roller plunger microswitch,15A | RS |
MICROSWITCH, ROLLER PLUNGER | element14 |
Large Basic Switch |Honeywell BZ-2RQ18M-A2 | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ-2RQ18M-A2?
Additional datasheets, footprints and schematics for BZ-2RQ18M-A2 are listed on our Part Details page. You can also find images and similar parts to BZ-2RQ18M-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2RQ18M-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2RQ18M-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2RQ18M-A2 fall under?
The BZ-2RQ18M-A2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BZ-2RQ18M-A2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2RQ18M-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2RQ18M-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2RQ18M-A2 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for BZ-2RQ18M-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2RQ18M-A2 often in real-time on the comparison pages.
What if I can't find stock of BZ-2RQ18M-A2?
You can fill out our help required form which you can use to request a quote for BZ-2RQ18M-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.