Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 7Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 10.2mm |
Voltage Rating | 100V |
Product Range | - |
Complex Cable Make-Up | 1 / 2mm² + 6 / 1mm² |
Conductor Make-up | 14 / 0.3mm + 24 / 0.3mm |
Current Rating | 8.75A |
Major Core Conductor Area CSA | 2mm² |
Major Core Current Rating | 17.5A |
Minor Core Conductor Area CSA | 1mm² |
Outer Diameter | 10.2mm |
Primary Insulation Thickness | 0.6mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.8mm |
Voltage Rating VAC | 100V |
CABLE, TRAILER, 7CORE, 100M | element14 |
Where can I find additional details, specifications and documents for a BZ-1428P-NT40-AXX-64?
Additional datasheets, footprints and schematics for BZ-1428P-NT40-AXX-64 are listed on our Part Details page. You can also find images and similar parts to BZ-1428P-NT40-AXX-64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-1428P-NT40-AXX-64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-1428P-NT40-AXX-64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-1428P-NT40-AXX-64 fall under?
The BZ-1428P-NT40-AXX-64 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to BZ-1428P-NT40-AXX-64 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-1428P-NT40-AXX-64 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-1428P-NT40-AXX-64 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-1428P-NT40-AXX-64 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BZ-1428P-NT40-AXX-64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-1428P-NT40-AXX-64 often in real-time on the comparison pages.
What if I can't find stock of BZ-1428P-NT40-AXX-64?
You can fill out our help required form which you can use to request a quote for BZ-1428P-NT40-AXX-64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.