Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Capacitance | 33000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
ESR | 0.25ohm |
RoHS Compliant | Yes |
Capacitor Super0.033F5.5V0.25 Ohm +80 -20% | Newark Electronics |
Supercapacitor, EDLC, 33000 uF, 5.5 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a BZ055A333ZSB?
Additional datasheets, footprints and schematics for BZ055A333ZSB are listed on our Part Details page. You can also find images and similar parts to BZ055A333ZSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ055A333ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ055A333ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ055A333ZSB fall under?
The BZ055A333ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ055A333ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ055A333ZSB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ055A333ZSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ055A333ZSB have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ055A333ZSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ055A333ZSB often in real-time on the comparison pages.
What if I can't find stock of BZ055A333ZSB?
You can fill out our help required form which you can use to request a quote for BZ055A333ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.