Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
422
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Diode: rectifying | Transfer Multisort Elektronik |
Ultra Fast Diode 150V 8A TO220AC | Schukat Electronic |
8A,150V,25Ns,single Uf Rect |Vishay BYW29-150-E3/45 | Newark Electronics |
Rectifiers 8.0 Amp 150 Volt | Future Electronics |
Diode Switching 150V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
8.0A 150V UF TO220AC | TTI Europe |
Where can I find additional details, specifications and documents for a BYW29-150-E3/45.?
Additional datasheets, footprints and schematics for BYW29-150-E3/45. are listed on our Part Details page. You can also find images and similar parts to BYW29-150-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW29-150-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW29-150-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW29-150-E3/45. fall under?
The BYW29-150-E3/45. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW29-150-E3/45. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW29-150-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the BYW29-150-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYW29-150-E3/45. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BYW29-150-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW29-150-E3/45. often in real-time on the comparison pages.
What if I can't find stock of BYW29-150-E3/45.?
You can fill out our help required form which you can use to request a quote for BYW29-150-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.