Status: | Unknown |
---|---|
Series: | BYV72 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 28ns |
Forward Surge Current Ifsm Max | 150A |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Product Range | BYV72 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 15A |
Current Ifsm | 150A |
Current Ir Max | 1mA |
Diode Type | Soft Recovery |
Forward Voltage | 1.05V |
Junction Temperature Tj Max | 150°C |
Pin Configuration | 1A1 2Kcom 3A2 |
Reverse Recovery Time trr Typ | 20ns |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a BYV72EW-200?
Additional datasheets, footprints and schematics for BYV72EW-200 are listed on our Part Details page. You can also find images and similar parts to BYV72EW-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV72EW-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV72EW-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV72EW-200 fall under?
The BYV72EW-200 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYV72EW-200 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV72EW-200 you can contact the distributor directly for product support, shipping queries etc.
Is the BYV72EW-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV72EW-200 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BYV72EW-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV72EW-200 often in real-time on the comparison pages.
What if I can't find stock of BYV72EW-200?
You can fill out our help required form which you can use to request a quote for BYV72EW-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.