Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
7,985
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
7,986
in stock
|
Buy Now | |
element14
from US$0.21
|
7,985
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Schottky Rectifier, 40V, 1A, Do-213Ab Rohs Compliant: Yes |Vishay BYM13-40-E3/97 | Newark Electronics |
Diode Schottky 40V 1A 2-Pin DO-213AB T/R | EBV Elektronik |
SCHOTTKY-DIODE 40V 1A MELF | Rutronik |
BYM13-40 Series Single 30 A 40 V Surface Mount Schottky Rectifier - DO-213AB | Future Electronics |
1.0A 40V SKY DO213AB | TTI Europe |
Where can I find additional details, specifications and documents for a BYM13-40-E3/97?
Additional datasheets, footprints and schematics for BYM13-40-E3/97 are listed on our Part Details page. You can also find images and similar parts to BYM13-40-E3/97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM13-40-E3/97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM13-40-E3/97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM13-40-E3/97 fall under?
The BYM13-40-E3/97 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYM13-40-E3/97 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM13-40-E3/97 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM13-40-E3/97 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYM13-40-E3/97 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Rutronik have stock available or on a lead time for BYM13-40-E3/97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM13-40-E3/97 often in real-time on the comparison pages.
What if I can't find stock of BYM13-40-E3/97?
You can fill out our help required form which you can use to request a quote for BYM13-40-E3/97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.