Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
6,885
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
19,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,385
in stock
|
Buy Now | |
element14
from US$0.11
|
6,885
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,860
in stock
|
Buy Now | |
EBV Elektronik
-
|
180,000
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
1.0A 1KV STD DO213AB | TTI Europe |
1 A 1000 V Surface Mount Glass Passivated Superrectifier - DO-213AB | Future Electronics |
Diode 1KV 1A 2-Pin DO-213AB T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 1Kv, 1A, Do-213Ab | Newark Electronics |
SI-DIODE 1A 1000V MELF | Rutronik |
Where can I find additional details, specifications and documents for a BYM10-1000-E3/97?
Additional datasheets, footprints and schematics for BYM10-1000-E3/97 are listed on our Part Details page. You can also find images and similar parts to BYM10-1000-E3/97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM10-1000-E3/97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM10-1000-E3/97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM10-1000-E3/97 fall under?
The BYM10-1000-E3/97 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYM10-1000-E3/97 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM10-1000-E3/97 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM10-1000-E3/97 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYM10-1000-E3/97 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BYM10-1000-E3/97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM10-1000-E3/97 often in real-time on the comparison pages.
What if I can't find stock of BYM10-1000-E3/97?
You can fill out our help required form which you can use to request a quote for BYM10-1000-E3/97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.