Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
127,150
in stock
|
Buy Now | |
element14
from US$0.07
|
415,321
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
320,064
in stock
|
Buy Now | |
Farnell
from US$0.07
|
314,583
in stock
|
Buy Now | |
CoreStaff
from US$0.0450
|
5,607
in stock
|
Buy Now | |
Conrad
from US$0.18
|
5,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0405
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | SM Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.8mm |
Cable Diameter Min | 1.2mm |
Colour | Tin |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Plug |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.33mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 28AWG to 22AWG |
Withstand Voltage | 1.5kV |
CRIMP PIN, SM CONNECTOR | element14 |
Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
Connector,Contact,Multipole,Power | RS |
Vibration-proof, lockable connector for wire to wire. Contacts countersuck, high pressure contact. The catch bars on the housing and pin header make an audible click when plugged. A circular trough at the pin header ensures reverse voltage protection. | Conrad |
2.55mm Pitch Spacing, Crimp Contact | Future Electronics |
Where can I find additional details, specifications and documents for a BYM-001T-P0.6?
Additional datasheets, footprints and schematics for BYM-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to BYM-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYM-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYM-001T-P0.6 fall under?
The BYM-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BYM-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYM-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the BYM-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYM-001T-P0.6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for BYM-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYM-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of BYM-001T-P0.6?
You can fill out our help required form which you can use to request a quote for BYM-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.