Status: | Unknown |
---|---|
Series: | BYG21K, BYG21M |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,810
in stock
|
Buy Now | |
element14
from US$0.16
|
3,810
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,810
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
BYG21K, BYG21M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
BYG21K Series 1000 V 1.5 A 120 ns Fast Avalanche SMT Rectifier - DO-214AC | Future Electronics |
Rectifier, Single, 1Kv, 1.5A, Do-214Ac Rohs Compliant: Yes |Vishay BYG21M-E3/TR3 | Newark Electronics |
RECTIFIER, SINGLE, 1KV, 1.5A, DO-214AC | element14 |
Diode Fast Recovery Rectifier 1KV 1.5A | RS |
Diode Switching 1KV 1.5A 2-Pin SMA T/R | Avnet America |
1.5A 1KV FS DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a BYG21M-E3/TR3?
Additional datasheets, footprints and schematics for BYG21M-E3/TR3 are listed on our Part Details page. You can also find images and similar parts to BYG21M-E3/TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG21M-E3/TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG21M-E3/TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG21M-E3/TR3 fall under?
The BYG21M-E3/TR3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BYG21M-E3/TR3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG21M-E3/TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BYG21M-E3/TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG21M-E3/TR3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BYG21M-E3/TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG21M-E3/TR3 often in real-time on the comparison pages.
What if I can't find stock of BYG21M-E3/TR3?
You can fill out our help required form which you can use to request a quote for BYG21M-E3/TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.