Status: | Unknown |
---|---|
Series: | BYG10D, BYG10G, BYG10J, BYG10K, BYG10M, BYG10Y |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
12,240
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
11,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
8,765
in stock
|
Buy Now | |
element14
from US$0.17
|
8,764
in stock
|
Buy Now | |
Farnell
from US$0.17
|
8,764
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Controlled avalanche characteristics |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5A 1.6KV STD DO214AC | TTI Europe |
Diode Standard Rectifier 1.6KV 1.5A SMA | RS |
Vishay Standard Recovery Rectifier Diode 1.6kV 1.5A DO-214AC | Distrelec |
Rectifier, Single, 1.5A, 1.6Kv, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1.5A, 1.6KV, DO-214AC | element14 |
BYG10Y Series 1600 V 1.5 A Standard Avalanche Surface Mount Rectifier - DO-214AC | Future Electronics |
Diode Switching 1.6KV 1.5A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYG10Y-E3/TR3?
Additional datasheets, footprints and schematics for BYG10Y-E3/TR3 are listed on our Part Details page. You can also find images and similar parts to BYG10Y-E3/TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG10Y-E3/TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG10Y-E3/TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG10Y-E3/TR3 fall under?
The BYG10Y-E3/TR3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BYG10Y-E3/TR3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG10Y-E3/TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BYG10Y-E3/TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG10Y-E3/TR3 have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BYG10Y-E3/TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG10Y-E3/TR3 often in real-time on the comparison pages.
What if I can't find stock of BYG10Y-E3/TR3?
You can fill out our help required form which you can use to request a quote for BYG10Y-E3/TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.