Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.54
|
No stock
|
Buy Now |
COB Colour | White |
---|---|
Color Rendering Index Max | 90 |
Power Rating | 18.3W |
Luminous Flux @ Test | 2316lm |
Forward Current @ Test | 500mA |
Viewing Angle | 130° |
Forward Voltage VF Typ | 36.5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BXRV-TR-2750G-20A0-A-15?
Additional datasheets, footprints and schematics for BXRV-TR-2750G-20A0-A-15 are listed on our Part Details page. You can also find images and similar parts to BXRV-TR-2750G-20A0-A-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRV-TR-2750G-20A0-A-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRV-TR-2750G-20A0-A-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRV-TR-2750G-20A0-A-15 fall under?
The BXRV-TR-2750G-20A0-A-15 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRV-TR-2750G-20A0-A-15 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRV-TR-2750G-20A0-A-15 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRV-TR-2750G-20A0-A-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXRV-TR-2750G-20A0-A-15 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BXRV-TR-2750G-20A0-A-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRV-TR-2750G-20A0-A-15 often in real-time on the comparison pages.
What if I can't find stock of BXRV-TR-2750G-20A0-A-15?
You can fill out our help required form which you can use to request a quote for BXRV-TR-2750G-20A0-A-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.