Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
COB Colour | Warm White |
---|---|
Color Rendering Index Max | 97 |
Power Rating | 12.4W |
Luminous Flux @ Test | 978lm |
Forward Current @ Test | 350mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 35.4V |
RoHS Compliant | Yes |
Cob Led, Warm White, 978Lm, 2700K | Newark Electronics |
COB LED, WARM WHITE, 978LM, 2700K | element14 |
V6 HD Warm White LED Array | Future Electronics |
V6 HD WARM WHITE LED ARRAY | EBV Elektronik |
Where can I find additional details, specifications and documents for a BXRH-27H1000-B-73?
Additional datasheets, footprints and schematics for BXRH-27H1000-B-73 are listed on our Part Details page. You can also find images and similar parts to BXRH-27H1000-B-73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRH-27H1000-B-73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRH-27H1000-B-73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRH-27H1000-B-73 fall under?
The BXRH-27H1000-B-73 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRH-27H1000-B-73 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRH-27H1000-B-73 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRH-27H1000-B-73 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXRH-27H1000-B-73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for BXRH-27H1000-B-73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRH-27H1000-B-73 often in real-time on the comparison pages.
What if I can't find stock of BXRH-27H1000-B-73?
You can fill out our help required form which you can use to request a quote for BXRH-27H1000-B-73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.