Status: | Unknown |
---|---|
Series: | V6 Series |
RoHS: | Compliant |
No distributors results available
LED Color | Warm White |
---|---|
Forward Current If | 350mA |
Forward Voltage | 8.9V |
Luminous Intensity | 100cd |
Product Range | V6 Series |
LED Configuration | Bar Array |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BXRE-30G0400-B-03?
Additional datasheets, footprints and schematics for BXRE-30G0400-B-03 are listed on our Part Details page. You can also find images and similar parts to BXRE-30G0400-B-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRE-30G0400-B-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRE-30G0400-B-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRE-30G0400-B-03 fall under?
The BXRE-30G0400-B-03 is listed under Optoelectronics & Displays > LED Products > Single Color LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to BXRE-30G0400-B-03 when available in the Single Color LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRE-30G0400-B-03 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRE-30G0400-B-03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXRE-30G0400-B-03 have stock available?
There is no stock from authorised distributors for BXRE-30G0400-B-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRE-30G0400-B-03 often in real-time on the comparison pages.
What if I can't find stock of BXRE-30G0400-B-03?
You can fill out our help required form which you can use to request a quote for BXRE-30G0400-B-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.