BXRE-27E6500-D-83 Optoelectronics & Displays by Bridgelux

V22D WARM WHITE LED ARRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.24

Distributor Stock
Logo for Newark
Newark
from US$8.24
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.00
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Alternative Descriptions

V22D Warm White Led Array |Bridgelux BXRE-27E6500-D-83 | Newark Electronics
V22D Warm White LED Array 3000K 80 CRI 3 step | Future Electronics
LED COB Warm White 2700K 3500mA Tube | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRE-27E6500-D-83?

Additional datasheets, footprints and schematics for BXRE-27E6500-D-83 are listed on our Part Details page. You can also find images and similar parts to BXRE-27E6500-D-83 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRE-27E6500-D-83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRE-27E6500-D-83 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRE-27E6500-D-83 fall under?

The BXRE-27E6500-D-83 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to BXRE-27E6500-D-83 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRE-27E6500-D-83 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRE-27E6500-D-83 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BXRE-27E6500-D-83 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and EBV Elektronik have stock available or on a lead time for BXRE-27E6500-D-83.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRE-27E6500-D-83 often in real-time on the comparison pages.

What if I can't find stock of BXRE-27E6500-D-83?

You can fill out our help required form which you can use to request a quote for BXRE-27E6500-D-83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay