Status: | Unknown |
---|---|
Series: | Gen 7 Vero 29 Array Series |
RoHS: | Unknown |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | 81.3W |
Luminous Flux @ Test | 10000lm |
Forward Current @ Test | 2.1A |
Viewing Angle | 120° |
Forward Voltage VF Typ | 38.7V |
Nominal CCT (K) | 4000 K |
COB Length | - |
COB Width | - |
Opto Case Style | - |
Lumens / Watt @ Current Test | 156lm/W |
Light Emitting Surface | 29.2mm |
Lens Type | - |
Lens Shape | Round with Flat Top |
Height | 1.9mm |
Product Range | Gen 7 Vero 29 Array Series |
SVHC | No SVHC (27-Jun-2018) |
VERO 29 GEN 7 Series 4000K 80 CRI 12719 lm 38.7 V 3 SDCM Neutral White LED Array | Future Electronics |
Cob Led, Neutral White, 4000K, 81.3W | Newark Electronics |
COB LED, NEUTRAL WHITE, 4000K, 81.3W | element14 |
High Power LEDs | EBV Elektronik |
Where can I find additional details, specifications and documents for a BXRC-40E10K0-D-73?
Additional datasheets, footprints and schematics for BXRC-40E10K0-D-73 are listed on our Part Details page. You can also find images and similar parts to BXRC-40E10K0-D-73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRC-40E10K0-D-73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-40E10K0-D-73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRC-40E10K0-D-73 fall under?
The BXRC-40E10K0-D-73 is listed under Bridgelux Parts.
Can I view similar or alternative parts?
You can view similar parts to BXRC-40E10K0-D-73 when available in the Bridgelux Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-40E10K0-D-73 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRC-40E10K0-D-73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRC-40E10K0-D-73 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BXRC-40E10K0-D-73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRC-40E10K0-D-73 often in real-time on the comparison pages.
What if I can't find stock of BXRC-40E10K0-D-73?
You can fill out our help required form which you can use to request a quote for BXRC-40E10K0-D-73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.