BXRC-50C4001-D-74 Lighting Products by Bridgelux

VERO 18D COOL WHITE LED ARRAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.74

Distributor Stock
Logo for Newark
Newark
from US$7.74
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.89
50
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.07
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Alternative Descriptions

Power LED | Transfer Multisort Elektronik
Vero 18D Cool White Led Array |Bridgelux BXRC-50C4001-D-74 | Newark Electronics
VERO 18 GEN 7 Series 5000K 70 CRI min 5361 lm 29 V 4 SDCM Cool White LED Array | Future Electronics
LED COB Cool White 5000K 2100mA Tray | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRC-50C4001-D-74?

Additional datasheets, footprints and schematics for BXRC-50C4001-D-74 are listed on our Part Details page. You can also find images and similar parts to BXRC-50C4001-D-74 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRC-50C4001-D-74 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-50C4001-D-74 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRC-50C4001-D-74 fall under?

The BXRC-50C4001-D-74 is listed under Lighting Products > More Lighting Products.

Can I view similar or alternative parts?

You can view similar parts to BXRC-50C4001-D-74 when available in the More Lighting Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-50C4001-D-74 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRC-50C4001-D-74 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BXRC-50C4001-D-74 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics and EBV Elektronik have stock available or on a lead time for BXRC-50C4001-D-74.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRC-50C4001-D-74 often in real-time on the comparison pages.

What if I can't find stock of BXRC-50C4001-D-74?

You can fill out our help required form which you can use to request a quote for BXRC-50C4001-D-74 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay